TVS DIODE 12VWM 16.5VC 1.5KE
TVS DIODE, 1.5KW, 12V, 1.5KE; Product Range:TRANSZORB ICTE Series; TVS Polarity:Unidirectio
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ICTE12-E3/51 | 76K6281 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 12V, 1.5Ke; Product Range Vishay |
| Package | 1.5KE | DO-201; DO-201 |
| Peak Pulse Power | 1500 watts | |
| VC | 16.5 volts | |
| VBR | 14.1 volts | 14.1 volts |