Vishay Intertechnology, Inc. Common Mode Chokes ICMS2321AGEG700N10

Description
CMC 90UH 31A 2LN 380 OHM SMD
Request a Quote Datasheet
Description
CMC 90UH 31A 2LN 380 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 541-ICMS2321AGEG700N10-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
541-ICMS2321AGEG700N10-ND
Common Mode Chokes 541-ICMS2321AGEG700N10-ND
CMC 90UH 31A 2LN 380 OHM SMD

CMC 90UH 31A 2LN 380 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-ICMS2321AGEG700N10-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
DCR 0.0015 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details