Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1156891-ICM2824ER301
Termination: SMD/SMT
Length: 7 mm
Tolerance: 25 %
Impedance: 300 Ω
Test Frequency: 100 MHz
DC Current: 5 A
Height: 4 mm
Width: 6 mm
Categories: Custom Parts
DC Resistance (DCR): 10 mΩ
Case / Package: 2824
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Depth: 6.2 mm
Max DC Current: 5 A
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1156891-ICM2824ER301V |
| Product Name | Custom Parts - Custom Parts (E - I) - ICM2824ER301V |