Vishay Intertechnology, Inc. Common Mode Chokes ICM1206ER900M

Description
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 370mA DCR 300mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 370mA DCR 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 541-4324-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
541-4324-6-ND
Common Mode Chokes 541-4324-6-ND
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 370mA DCR 300mOhm

2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 370mA DCR 300mOhm

Buy Now Datasheet
Common Mode Chokes - 541-4324-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
541-4324-2-ND
Common Mode Chokes 541-4324-2-ND
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 370mA DCR 300mOhm

2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 370mA DCR 300mOhm

Buy Now Datasheet
Common Mode Chokes - 541-4324-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
541-4324-1-ND
Common Mode Chokes 541-4324-1-ND
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 370mA DCR 300mOhm

2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 370mA DCR 300mOhm

Buy Now Datasheet
50V 0.37A Inductor and Choke - 839-ICM1206ER900M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 0.37A Inductor and Choke
839-ICM1206ER900M
50V 0.37A Inductor and Choke 839-ICM1206ER900M
Data Line Filter, 2 Function(s), 50V, 0.37A, ROHS COMPLIANT, EIA STD PACKAGE SIZE 1206, 4 PIN Product overview: ICM1206ER900M from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50V, 0.37A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ICM1206ER900M can be used for catalog matching and distributor lookup.

Data Line Filter, 2 Function(s), 50V, 0.37A, ROHS COMPLIANT, EIA STD PACKAGE SIZE 1206, 4 PIN Product overview: ICM1206ER900M from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50V, 0.37A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ICM1206ER900M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-4324-6-ND 839-ICM1206ER900M
Product Name Common Mode Chokes 50V 0.37A Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
DCR 0.3000 ohms
Rated DC Current 370 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-6N8 0402CT-6N8XJRW , 0402CT-6N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details