Vishay Intertechnology, Inc. 50V 0.23A Inductor and Choke ICM1206ER102M

Description
Data Line Filter, 2 Function(s), 50V, 0.23A, ROHS COMPLIANT, EIA STD PACKAGE SIZE 1206, 4 PIN Product overview: ICM1206ER102M from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.23A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50V, 0.23A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ICM1206ER102M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Data Line Filter, 2 Function(s), 50V, 0.23A, ROHS COMPLIANT, EIA STD PACKAGE SIZE 1206, 4 PIN Product overview: ICM1206ER102M from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.23A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50V, 0.23A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ICM1206ER102M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V 0.23A Inductor and Choke - 839-ICM1206ER102M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 0.23A Inductor and Choke
839-ICM1206ER102M
50V 0.23A Inductor and Choke 839-ICM1206ER102M
Data Line Filter, 2 Function(s), 50V, 0.23A, ROHS COMPLIANT, EIA STD PACKAGE SIZE 1206, 4 PIN Product overview: ICM1206ER102M from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.23A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50V, 0.23A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ICM1206ER102M can be used for catalog matching and distributor lookup.

Data Line Filter, 2 Function(s), 50V, 0.23A, ROHS COMPLIANT, EIA STD PACKAGE SIZE 1206, 4 PIN Product overview: ICM1206ER102M from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.23A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50V, 0.23A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ICM1206ER102M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 541-ICM1206ER102MCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
541-ICM1206ER102MCT-ND
Common Mode Chokes 541-ICM1206ER102MCT-ND
2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 230mA DCR 1Ohm

2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 230mA DCR 1Ohm

Buy Now Datasheet
Common Mode Chokes - 541-ICM1206ER102MTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
541-ICM1206ER102MTR-ND
Common Mode Chokes 541-ICM1206ER102MTR-ND
2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 230mA DCR 1Ohm

2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 230mA DCR 1Ohm

Buy Now Datasheet
Common Mode Chokes - 541-ICM1206ER102MDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
541-ICM1206ER102MDKR-ND
Common Mode Chokes 541-ICM1206ER102MDKR-ND
2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 230mA DCR 1Ohm

2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 230mA DCR 1Ohm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-ICM1206ER102M 541-ICM1206ER102MCT-ND
Product Name 50V 0.23A Inductor and Choke Common Mode Chokes
Inductance Tolerance 20 (+/- %)
Impedance 1000 ohms
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176781-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details