COMMON MODE FILTER, 90 OHM, 0.33A; DC Current Rating:330mA; Inductance:-; Product Range:ICM-0805 Series; Impedance:90ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes
COMMON MODE FILTER, 90 OHM, 0.33A; DC Current Rating:330mA; Inductance:-; Product Range:ICM-0805 Series; Impedance:90ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 56AC1005 |
| Product Name | Common Mode Filter, 90 Ohm, 0.33A; Dc Current Rating Vishay |
| Standards and Certifications | RoHS |