Vishay Intertechnology, Inc. Common Mode Chokes ICM0805ER371M

Description
2 Line Common Mode Choke Surface Mount 370 Ohms @ 100MHz 280mA DCR 450mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 370 Ohms @ 100MHz 280mA DCR 450mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 541-1699-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
541-1699-2-ND
Common Mode Chokes 541-1699-2-ND
2 Line Common Mode Choke Surface Mount 370 Ohms @ 100MHz 280mA DCR 450mOhm

2 Line Common Mode Choke Surface Mount 370 Ohms @ 100MHz 280mA DCR 450mOhm

Buy Now Datasheet
Common Mode Chokes - 541-1699-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
541-1699-1-ND
Common Mode Chokes 541-1699-1-ND
2 Line Common Mode Choke Surface Mount 370 Ohms @ 100MHz 280mA DCR 450mOhm

2 Line Common Mode Choke Surface Mount 370 Ohms @ 100MHz 280mA DCR 450mOhm

Buy Now Datasheet
Common Mode Chokes - 541-1699-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
541-1699-6-ND
Common Mode Chokes 541-1699-6-ND
2 Line Common Mode Choke Surface Mount 370 Ohms @ 100MHz 280mA DCR 450mOhm

2 Line Common Mode Choke Surface Mount 370 Ohms @ 100MHz 280mA DCR 450mOhm

Buy Now Datasheet
Common Mode Chokes / Filters 370uH 20% - 873-ICM0805ER371M - Utmel Electronic Limited
Hong Kong, China
Common Mode Chokes / Filters 370uH 20%
873-ICM0805ER371M
Common Mode Chokes / Filters 370uH 20% 873-ICM0805ER371M
Common Mode Chokes / Filters 370uH 20%

Common Mode Chokes / Filters 370uH 20%

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 541-1699-2-ND 873-ICM0805ER371M
Product Name Common Mode Chokes Common Mode Chokes / Filters 370uH 20%
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.4500 ohms 0.4500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5686-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176637-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Surface Mount Inductors - 2567627P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.2600 ohms
View Details