2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 370mA DCR 300mOhm
2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 370mA DCR 300mOhm
2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 370mA DCR 300mOhm
Common Mode Chokes Dual 120Ohm 100MHz 0.37A 0.3Ohm DCR SMD T/R Product overview: ICM0805ER121M from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 120Ohm, 100MHz, 0.37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 120Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ICM0805ER121M can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 874201-ICM0805ER121M
Series: ICM-0805
Operating Temperature Range: -40°C ~ 85°C
Features: 2 Line Common Mode Choke Surface Mount 370mA DCR 300mOhm
Package: Horizontal, 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 541-1698-6, 541-1698-2, 541-1698-1
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-1698-6-ND | 839-ICM0805ER121M | 874201-ICM0805ER121M |
| Product Name | Common Mode Chokes | Dual SMD 120Ohm 100MHz Inductor and Choke | Common Mode Chokes - ICM0805ER121M |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Application | Common Mode Choke; RF Choke | RF Choke | |
| DCR | 0.3000 ohms | ||
| Rated DC Current | 370 milliamps |