Vishay Precision Group Through Hole Resistors HVR3700009094FR500

Description
9.09 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
9.09 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPCHF9.09MCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPCHF9.09MCT-ND
Through Hole Resistors PPCHF9.09MCT-ND
9.09 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

9.09 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - PPCHF9.09MTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPCHF9.09MTR-ND
Through Hole Resistors PPCHF9.09MTR-ND
9.09 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

9.09 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 9.09Mohm, 1%; Resistance Vishay - 26R4077 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 9.09Mohm, 1%; Resistance Vishay
26R4077
Metal Film Resistor, 9.09Mohm, 1%; Resistance Vishay 26R4077
METAL FILM RESISTOR, 9.09MOHM, 1%; Resistance:9.09Mohm; Product Range:HVR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 9.09MOHM, 1%; Resistance:9.09Mohm; Product Range:HVR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 9.09Mohm, 1%, Full Reel; Resistance Vishay - 28X2055 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 9.09Mohm, 1%, Full Reel; Resistance Vishay
28X2055
Metal Film Resistor, 9.09Mohm, 1%, Full Reel; Resistance Vishay 28X2055
METAL FILM RESISTOR, 9.09MOHM, 1%, FULL REEL; Resistance:9.09Mohm; Product Range:HVR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 9.09MOHM, 1%, FULL REEL; Resistance:9.09Mohm; Product Range:HVR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPCHF9.09MCT-ND 26R4077
Product Name Through Hole Resistors Metal Film Resistor, 9.09Mohm, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers