Vishay Precision Group Through Hole Resistors HVR3700005604JA100

Description
5.6 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
5.6 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4439TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4439TB-ND
Through Hole Resistors BC4439TB-ND
5.6 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

5.6 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4439CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4439CT-ND
Through Hole Resistors BC4439CT-ND
5.6 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

5.6 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Hvr37 Series, 5.6 Mohm, 500 Mw, 5%, 3.5 Kv, Axial Leaded Rohs Compliant Vishay - 38K9374 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Hvr37 Series, 5.6 Mohm, 500 Mw, 5%, 3.5 Kv, Axial Leaded Rohs Compliant Vishay
38K9374
Through Hole Metal Film Resistor, Hvr37 Series, 5.6 Mohm, 500 Mw, 5%, 3.5 Kv, Axial Leaded Rohs Compliant Vishay 38K9374
Through Hole Metal Film Resistor, HVR37 Series, 5.6 Mohm, 500 mW, - 5%, 3.5 kV, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, HVR37 Series, 5.6 Mohm, 500 mW, - 5%, 3.5 kV, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4439TB-ND 38K9374
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Hvr37 Series, 5.6 Mohm, 500 Mw, 5%, 3.5 Kv, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details