Vishay Precision Group Through Hole Resistors HVR3700005104FR500

Description
5.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
5.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPCHF5.10MTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPCHF5.10MTR-ND
Through Hole Resistors PPCHF5.10MTR-ND
5.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

5.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - PPCHF5.10MCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPCHF5.10MCT-ND
Through Hole Resistors PPCHF5.10MCT-ND
5.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

5.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 5.1Mohm, 1%; Resistance Vishay - 14R8163 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.1Mohm, 1%; Resistance Vishay
14R8163
Metal Film Resistor, 5.1Mohm, 1%; Resistance Vishay 14R8163
METAL FILM RESISTOR, 5.1MOHM, 1%; Resistance:5.1Mohm; Product Range:HVR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 5.1MOHM, 1%; Resistance:5.1Mohm; Product Range:HVR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 5.1Mohm, 1%, Full Reel; Resistance Vishay - 28X2054 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.1Mohm, 1%, Full Reel; Resistance Vishay
28X2054
Metal Film Resistor, 5.1Mohm, 1%, Full Reel; Resistance Vishay 28X2054
METAL FILM RESISTOR, 5.1MOHM, 1%, FULL REEL; Resistance:5.1Mohm; Product Range:HVR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 5.1MOHM, 1%, FULL REEL; Resistance:5.1Mohm; Product Range:HVR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPCHF5.10MTR-ND 14R8163
Product Name Through Hole Resistors Metal Film Resistor, 5.1Mohm, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details