Vishay Precision Group Resistance Vishay HVR3700004994FR500.

Description
Resistance:4.99Mohm; Product Range:HVR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film; Temperature Coefficient:± 200ppm/K RoHS Compliant: Yes
Datasheet
Description
Resistance:4.99Mohm; Product Range:HVR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film; Temperature Coefficient:± 200ppm/K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 15AC3039 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
15AC3039
Resistance Vishay 15AC3039
Resistance:4.99Mohm; Product Range:HVR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film; Temperature Coefficient:± 200ppm/K RoHS Compliant: Yes

Resistance:4.99Mohm; Product Range:HVR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film; Temperature Coefficient:± 200ppm/K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AC3039
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 4.99E6 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details