Vishay Precision Group Through Hole Resistors HVR3700004993FR500

Description
499 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
499 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPCHF499KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPCHF499KCT-ND
Through Hole Resistors PPCHF499KCT-ND
499 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

499 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - PPCHF499KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPCHF499KTR-ND
Through Hole Resistors PPCHF499KTR-ND
499 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

499 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 499Kohm, 500Mw, ±1%; Resistance Vishay - 53R3646 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 499Kohm, 500Mw, ±1%; Resistance Vishay
53R3646
Metal Film Resistor, 499Kohm, 500Mw, ±1%; Resistance Vishay 53R3646
METAL FILM RESISTOR, 499KOHM, 500mW, ±1%; Resistance:499kohm; Product Range:HVR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 499KOHM, 500mW, ±1%; Resistance:499kohm; Product Range:HVR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 499Kohm, 500Mw, 1%; Resistance Vishay - 83R8291 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 499Kohm, 500Mw, 1%; Resistance Vishay
83R8291
Resistor, Metal Film, 499Kohm, 500Mw, 1%; Resistance Vishay 83R8291
RESISTOR, METAL FILM, 499KOHM, 500mW, 1%; Resistance:499kohm; Product Range:HVR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 499KOHM, 500mW, 1%; Resistance:499kohm; Product Range:HVR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
RES 499K OHM 1/2W 1% AXIAL - 886-HVR3700004993FR500 - Utmel Electronic Limited
Hong Kong, China
RES 499K OHM 1/2W 1% AXIAL
886-HVR3700004993FR500
RES 499K OHM 1/2W 1% AXIAL 886-HVR3700004993FR500
RES 499K OHM 1/2W 1% AXIAL

RES 499K OHM 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number PPCHF499KCT-ND 53R3646 886-HVR3700004993FR500
Product Name Through Hole Resistors Metal Film Resistor, 499Kohm, 500Mw, ±1%; Resistance Vishay RES 499K OHM 1/2W 1% AXIAL
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads; THROUGH HOLE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers