Vishay Precision Group Through Hole Resistors HVR3700004704JA100

Description
4.7 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
4.7 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4438CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4438CT-ND
Through Hole Resistors BC4438CT-ND
4.7 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

4.7 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4438TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4438TB-ND
Through Hole Resistors BC4438TB-ND
4.7 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

4.7 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Hvr37 Series, 4.7 Mohm, 500 Mw, 5%, 3.5 Kv, Axial Leaded Rohs Compliant Vishay - 38K9373 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Hvr37 Series, 4.7 Mohm, 500 Mw, 5%, 3.5 Kv, Axial Leaded Rohs Compliant Vishay
38K9373
Through Hole Metal Film Resistor, Hvr37 Series, 4.7 Mohm, 500 Mw, 5%, 3.5 Kv, Axial Leaded Rohs Compliant Vishay 38K9373
Through Hole Metal Film Resistor, HVR37 Series, 4.7 Mohm, 500 mW, - 5%, 3.5 kV, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, HVR37 Series, 4.7 Mohm, 500 mW, - 5%, 3.5 kV, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4438CT-ND 38K9373
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Hvr37 Series, 4.7 Mohm, 500 Mw, 5%, 3.5 Kv, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details