Vishay Precision Group Through Hole Resistors HVR3700003004FR500

Description
3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPCHF3.00MCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPCHF3.00MCT-ND
Through Hole Resistors PPCHF3.00MCT-ND
3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - PPCHF3.00MTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPCHF3.00MTR-ND
Through Hole Resistors PPCHF3.00MTR-ND
3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 3Mohm, 1%; Resistance Vishay - 26R4067 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3Mohm, 1%; Resistance Vishay
26R4067
Metal Film Resistor, 3Mohm, 1%; Resistance Vishay 26R4067
METAL FILM RESISTOR, 3MOHM, 1%; Resistance:3Mohm; Product Range:HVR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 3MOHM, 1%; Resistance:3Mohm; Product Range:HVR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 3Mohm, 1%, Full Reel; Resistance Vishay - 28X2049 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3Mohm, 1%, Full Reel; Resistance Vishay
28X2049
Metal Film Resistor, 3Mohm, 1%, Full Reel; Resistance Vishay 28X2049
METAL FILM RESISTOR, 3MOHM, 1%, FULL REEL; Resistance:3Mohm; Product Range:HVR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 3MOHM, 1%, FULL REEL; Resistance:3Mohm; Product Range:HVR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPCHF3.00MCT-ND 26R4067
Product Name Through Hole Resistors Metal Film Resistor, 3Mohm, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details