Vishay Precision Group Through Hole Resistors HVR3700002704JA100

Description
HVR37 5% A1 2M7
Request a Quote Datasheet
Description
HVR37 5% A1 2M7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-HVR3700002704JA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-HVR3700002704JA100TB-ND
Through Hole Resistors 56-HVR3700002704JA100TB-ND
HVR37 5% A1 2M7

HVR37 5% A1 2M7

Buy Now Datasheet
Through Hole Resistors - 56-HVR3700002704JA100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-HVR3700002704JA100CT-ND
Through Hole Resistors 56-HVR3700002704JA100CT-ND
HVR37 5% A1 2M7

HVR37 5% A1 2M7

Buy Now Datasheet
Through Hole Metal Film Resistor, Hvr37 Series, 2.7 Mohm, 500 Mw, 5%, 3.5 Kv, Axial Leaded Rohs Compliant Vishay - 38K9368 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Hvr37 Series, 2.7 Mohm, 500 Mw, 5%, 3.5 Kv, Axial Leaded Rohs Compliant Vishay
38K9368
Through Hole Metal Film Resistor, Hvr37 Series, 2.7 Mohm, 500 Mw, 5%, 3.5 Kv, Axial Leaded Rohs Compliant Vishay 38K9368
Through Hole Metal Film Resistor, HVR37 Series, 2.7 Mohm, 500 mW, - 5%, 3.5 kV, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, HVR37 Series, 2.7 Mohm, 500 mW, - 5%, 3.5 kV, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-HVR3700002704JA100TB-ND 38K9368
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Hvr37 Series, 2.7 Mohm, 500 Mw, 5%, 3.5 Kv, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers