2.55 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
RES 2.55M OHM 1/2W 1% AXIAL Product overview: HVR3700002554FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HVR3700002554FR50
Win Source Part Number: 971798-HVR3700002554
Category: Resistors>Through Hole Resistors
Series: HVR37
Features: Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 2.55 MOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.157" Dia x 0.394" L (4.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 5053HV2M550F12AFX,PP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | PPCHF2.55MTR-ND | 53-HVR3700002554FR500 | 971798-HVR3700002554FR500 |
| Product Name | Through Hole Resistors | 2W Resistor | Resistors - Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use; High Voltage Resistor | ||
| Technology / Construction | MetalFilm | Metal Film | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial | |
| Tolerance | 1 +/- % | 1 +/- % |