Vishay Precision Group Through Hole Resistors HVR3700002004FR500

Description
2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPCHF2.00MTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPCHF2.00MTR-ND
Through Hole Resistors PPCHF2.00MTR-ND
2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - PPCHF2.00MCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPCHF2.00MCT-ND
Through Hole Resistors PPCHF2.00MCT-ND
2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 2Mohm, 1%; Resistance Vishay - 26R4063 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Mohm, 1%; Resistance Vishay
26R4063
Metal Film Resistor, 2Mohm, 1%; Resistance Vishay 26R4063
METAL FILM RESISTOR, 2MOHM, 1%; Resistance:2Mohm; Product Range:HVR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 2MOHM, 1%; Resistance:2Mohm; Product Range:HVR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 2Mohm, 1%, Full Reel; Resistance Vishay - 28X2047 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Mohm, 1%, Full Reel; Resistance Vishay
28X2047
Metal Film Resistor, 2Mohm, 1%, Full Reel; Resistance Vishay 28X2047
METAL FILM RESISTOR, 2MOHM, 1%, FULL REEL; Resistance:2Mohm; Product Range:HVR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2MOHM, 1%, FULL REEL; Resistance:2Mohm; Product Range:HVR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPCHF2.00MTR-ND 26R4063
Product Name Through Hole Resistors Metal Film Resistor, 2Mohm, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details