Vishay Intertechnology, Inc. Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets HVR3700001694FR500

Description
Manufacturer: AMIS Category: Connectors, Interconnects>Socket s for ICs, Transistors>IC Sockets Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects>Socket s for ICs, Transistors>IC Sockets Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
Manufacturer: AMIS Category: Connectors, Interconnects>Socket s for ICs, Transistors>IC Sockets Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors, Interconnects>Sockets for ICs, Transistors>IC Sockets
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
Unlock Full Specs
to access all available technical data