Vishay Precision Group Through Hole Resistors HVR3700001005JA100

Description
10 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
10 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4434CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4434CT-ND
Through Hole Resistors BC4434CT-ND
10 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

10 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4434TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4434TB-ND
Through Hole Resistors BC4434TB-ND
10 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

10 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Hvr37 Series, 10 Mohm, 500 Mw, 5%, 3.5 Kv, Axial Leaded Rohs Compliant Vishay - 38K9365 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Hvr37 Series, 10 Mohm, 500 Mw, 5%, 3.5 Kv, Axial Leaded Rohs Compliant Vishay
38K9365
Through Hole Metal Film Resistor, Hvr37 Series, 10 Mohm, 500 Mw, 5%, 3.5 Kv, Axial Leaded Rohs Compliant Vishay 38K9365
Through Hole Metal Film Resistor, HVR37 Series, 10 Mohm, 500 mW, - 5%, 3.5 kV, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, HVR37 Series, 10 Mohm, 500 mW, - 5%, 3.5 kV, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4434CT-ND 38K9365
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Hvr37 Series, 10 Mohm, 500 Mw, 5%, 3.5 Kv, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details