Vishay Precision Group Through Hole Resistors HVR3700001005FR500

Description
10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPCHF10MCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPCHF10MCT-ND
Through Hole Resistors PPCHF10MCT-ND
10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - PPCHF10MTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPCHF10MTR-ND
Through Hole Resistors PPCHF10MTR-ND
10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1374741-HVR3700001005FR500 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374741-HVR3700001005FR500
Resistors - Through Hole Resistors 1374741-HVR3700001005FR500
Win Source Part Number: 1374741-HVR370000100 5FR500 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: HVR37 Package: Tape & Reel (TR) Product Status: Active Features: Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.157" Dia x 0.394" L (4.00mm x 10.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 10 MOhms Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374741-HVR3700001005FR500
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: HVR37
Package: Tape & Reel (TR)
Product Status: Active
Features: Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.157" Dia x 0.394" L (4.00mm x 10.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 10 MOhms
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
Through-Hole 0.5 W 10000000 ohm Resistor - 53-HVR3700001005FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5 W 10000000 ohm Resistor
53-HVR3700001005FR500
Through-Hole 0.5 W 10000000 ohm Resistor 53-HVR3700001005FR500
RESISTOR, METAL FILM, 0.5 W, 1 %, 200 ppm, 10000000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: HVR3700001005FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 10000000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 10000000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HVR3700001005FR50 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.5 W, 1 %, 200 ppm, 10000000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: HVR3700001005FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 10000000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 10000000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HVR3700001005FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 10Mohm, 1%; Resistance Vishay - 24R8885 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Mohm, 1%; Resistance Vishay
24R8885
Metal Film Resistor, 10Mohm, 1%; Resistance Vishay 24R8885
METAL FILM RESISTOR, 10MOHM, 1%; Resistance:10Mohm; Product Range:HVR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10MOHM, 1%; Resistance:10Mohm; Product Range:HVR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 10Mohm, 500Mw, 1%, Full Reel; Resistance Vishay - 92R5017 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Mohm, 500Mw, 1%, Full Reel; Resistance Vishay
92R5017
Metal Film Resistor, 10Mohm, 500Mw, 1%, Full Reel; Resistance Vishay 92R5017
METAL FILM RESISTOR, 10MOHM, 500MW, 1%, FULL REEL; Resistance:10Mohm; Product Range:HVR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Type:High Voltage RoHS Compliant: Yes

METAL FILM RESISTOR, 10MOHM, 500MW, 1%, FULL REEL; Resistance:10Mohm; Product Range:HVR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Type:High Voltage RoHS Compliant: Yes

Supplier's Site
RES 10M OHM 1/2W 1% AXIAL - 886-HVR3700001005FR500 - Utmel Electronic Limited
Hong Kong, China
RES 10M OHM 1/2W 1% AXIAL
886-HVR3700001005FR500
RES 10M OHM 1/2W 1% AXIAL 886-HVR3700001005FR500
RES 10M OHM 1/2W 1% AXIAL

RES 10M OHM 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number PPCHF10MCT-ND 1374741-HVR3700001005FR500 53-HVR3700001005FR500 24R8885 92R5017 886-HVR3700001005FR500
Product Name Through Hole Resistors Resistors - Through Hole Resistors Through-Hole 0.5 W 10000000 ohm Resistor Metal Film Resistor, 10Mohm, 1%; Resistance Vishay Metal Film Resistor, 10Mohm, 500Mw, 1%, Full Reel; Resistance Vishay RES 10M OHM 1/2W 1% AXIAL
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded ThroughHole; Axial Leads; Through Hole
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers