Vishay Intertechnology, Inc. 4W Resistor HVR2500007873FR500

Description
RES 787K OHM 1/4W 1% AXIAL Product overview: HVR2500007873FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HVR2500007873FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 787K OHM 1/4W 1% AXIAL Product overview: HVR2500007873FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HVR2500007873FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787K OHM 1/4W 1% AXIAL Product overview: HVR2500007873FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HVR2500007873FR50 0 can be used for catalog matching and distributor lookup.

RES 787K OHM 1/4W 1% AXIAL Product overview: HVR2500007873FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HVR2500007873FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-HVR2500007873FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-HVR2500007873FR500CT-ND
Through Hole Resistors 56-HVR2500007873FR500CT-ND
787 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

787 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-HVR2500007873FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-HVR2500007873FR500TR-ND
Through Hole Resistors 56-HVR2500007873FR500TR-ND
787 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

787 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-HVR2500007873FR500 56-HVR2500007873FR500CT-ND
Product Name 4W Resistor Through Hole Resistors
Technology / Construction Metal Film MetalFilm
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 787000 ohms
Operating DC Voltage 1600 volts
Operating AC Voltage 1600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details