Vishay Intertechnology, Inc. Through Hole Resistors HVR2500004704JA100

Description
4.7 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
4.7 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4433CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4433CT-ND
Through Hole Resistors BC4433CT-ND
4.7 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

4.7 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4433TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4433TB-ND
Through Hole Resistors BC4433TB-ND
4.7 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

4.7 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Resistor, 4.7Mohm, 250Mw, ±5%; Resistance Vishay - 53R3545 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4.7Mohm, 250Mw, ±5%; Resistance Vishay
53R3545
Resistor, 4.7Mohm, 250Mw, ±5%; Resistance Vishay 53R3545
RESISTOR, 4.7MOHM, 250MW, ±5%; Resistance:4.7Mohm; Product Range:HVR25 Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.6kV; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

RESISTOR, 4.7MOHM, 250MW, ±5%; Resistance:4.7Mohm; Product Range:HVR25 Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.6kV; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4433CT-ND 53R3545
Product Name Through Hole Resistors Resistor, 4.7Mohm, 250Mw, ±5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details