Vishay Intertechnology, Inc. Through Hole Resistors HVR2500004533FR500

Description
453 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
453 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPCQF453KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPCQF453KCT-ND
Through Hole Resistors PPCQF453KCT-ND
453 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

453 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - PPCQF453KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPCQF453KTR-ND
Through Hole Resistors PPCQF453KTR-ND
453 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

453 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
RES 453K OHM 1/4W 1% AXIAL Product overview: HVR2500004533FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HVR2500004533FR50 0 can be used for catalog matching and distributor lookup.

RES 453K OHM 1/4W 1% AXIAL Product overview: HVR2500004533FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HVR2500004533FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 453K OHM 1/4W 1% AXIAL - 886-HVR2500004533FR500 - Utmel Electronic Limited
Hong Kong, China
RES 453K OHM 1/4W 1% AXIAL
886-HVR2500004533FR500
RES 453K OHM 1/4W 1% AXIAL 886-HVR2500004533FR500
RES 453K OHM 1/4W 1% AXIAL

RES 453K OHM 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number PPCQF453KCT-ND 53-HVR2500004533FR500 886-HVR2500004533FR500
Product Name Through Hole Resistors 4W Resistor RES 453K OHM 1/4W 1% AXIAL
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers