Vishay Precision Group Through Hole Resistors HVR2500002704JA100

Description
HVR25 5% A1 2M7
Request a Quote Datasheet
Description
HVR25 5% A1 2M7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-HVR2500002704JA100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-HVR2500002704JA100CT-ND
Through Hole Resistors 56-HVR2500002704JA100CT-ND
HVR25 5% A1 2M7

HVR25 5% A1 2M7

Buy Now Datasheet
Through Hole Resistors - 56-HVR2500002704JA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-HVR2500002704JA100TB-ND
Through Hole Resistors 56-HVR2500002704JA100TB-ND
HVR25 5% A1 2M7

HVR25 5% A1 2M7

Buy Now Datasheet
Through Hole Metal Film Resistor, Hvr25 Series, 2.7 Mohm, 250 Mw, 5%, 1.6 Kv, Axial Leaded Rohs Compliant Vishay - 38K9355 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Hvr25 Series, 2.7 Mohm, 250 Mw, 5%, 1.6 Kv, Axial Leaded Rohs Compliant Vishay
38K9355
Through Hole Metal Film Resistor, Hvr25 Series, 2.7 Mohm, 250 Mw, 5%, 1.6 Kv, Axial Leaded Rohs Compliant Vishay 38K9355
Through Hole Metal Film Resistor, HVR25 Series, 2.7 Mohm, 250 mW, - 5%, 1.6 kV, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, HVR25 Series, 2.7 Mohm, 250 mW, - 5%, 1.6 kV, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-HVR2500002704JA100CT-ND 38K9355
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Hvr25 Series, 2.7 Mohm, 250 Mw, 5%, 1.6 Kv, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details