Vishay Precision Group Through Hole Resistors HVR2500001504JA100

Description
1.5 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
1.5 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4431CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4431CT-ND
Through Hole Resistors BC4431CT-ND
1.5 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

1.5 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4431TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4431TB-ND
Through Hole Resistors BC4431TB-ND
1.5 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

1.5 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Hvr25 Series, 1.5 Mohm, 250 Mw, 5%, 1.6 Kv, Axial Leaded Rohs Compliant Vishay - 38K9351 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Hvr25 Series, 1.5 Mohm, 250 Mw, 5%, 1.6 Kv, Axial Leaded Rohs Compliant Vishay
38K9351
Through Hole Metal Film Resistor, Hvr25 Series, 1.5 Mohm, 250 Mw, 5%, 1.6 Kv, Axial Leaded Rohs Compliant Vishay 38K9351
Through Hole Metal Film Resistor, HVR25 Series, 1.5 Mohm, 250 mW, - 5%, 1.6 kV, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, HVR25 Series, 1.5 Mohm, 250 mW, - 5%, 1.6 kV, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4431CT-ND 38K9351
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Hvr25 Series, 1.5 Mohm, 250 Mw, 5%, 1.6 Kv, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details