The HVR25 Series Through Hole Metal Film Resistor from Vishay features a resistance value of 1.2 MΩ with a tolerance of ±5%. It has a rated power dissipation of 250 mW and can withstand a maximum voltage of 1.6 kV. This resistor is designed with a metal film technology that provides high stability and reliability, making it suitable for applications requiring high pulse loading capabilities. The component is RoHS compliant and is packaged in axial leaded format, facilitating easy integration into various electronic circuits. The resistor is also characterized by a temperature coefficient of ±200 ppm/K and is suitable for use in power supplies, electronic ballasts, and consumer electronics.
1.2 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
1.2 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Res Metal Film 1.2M Ohm 5% 1/4W ±200ppm/°C Conformal Axial Thru-Hole Ammo Pack Product overview: HVR2500001204JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HVR2500001204JA10
Win Source Part Number: 984894-HVR2500001204
Category: Resistors>Through Hole Resistors
Series: HVR25
Features: High Voltage, Pulse Withstanding
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 1.2 MOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC4430CT,BC4430TB
Through Hole Metal Film Resistor, HVR25 Series, 1.2 Mohm, 250 mW, - 5%, 1.6 kV, Axial Leaded RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | BC4430TB-ND | 53-HVR2500001204JA100 | 984894-HVR2500001204JA100 | 38K9350 |
| Product Name | Through Hole Resistors | 4W Resistor | Resistors - Through Hole Resistors | Through Hole Metal Film Resistor, Hvr25 Series, 1.2 Mohm, 250 Mw, 5%, 1.6 Kv, Axial Leaded Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use; High Voltage Resistor | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |