10 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
10 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Win Source Part Number: 987804-HVR2500001005
Category: Resistors>Through Hole Resistors
Series: HVR25
Features: High Voltage, Pulse Withstanding
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 10 mOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC4429CT,BC4429TB
VISHAY HVR2500001005JA100 Through Hole Resistor, 10 Mohm, 1.6 kV, Axial Leaded, 250 mW, 5%, HVR25 Series Product overview: HVR2500001005JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10 Mohm, 1.6 kV, 250 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10 Mohm, 1.6 kV, 250 mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HVR2500001005JA10
METAL FILM RESISTOR, 10MOHM, 250mW, 5%; Resistance:10Mohm; Product Range:HVR25 Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.6kV; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | BC4429CT-ND | 987804-HVR2500001005JA100 | 53-HVR2500001005JA100 | 38K9353 |
| Product Name | Through Hole Resistors | Resistors - Through Hole Resistors | Through-Hole 10 Mohm 1.6 kV 250 mW Resistor | Metal Film Resistor, 10Mohm, 250Mw, 5%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use; High Voltage Resistor | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |