1 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
1 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Manufacturer: Vishay Beyschlag/Draloric/B
Win Source Part Number: 1325913-HVR250000100
Category: Resistors>Through Hole Resistors
Packaging: Reel - TR
Features: Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 1 mOhms
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: 230624123105,5043HV1
RoHS Status: ROHS3 Compliant
RESISTOR, METAL FILM, 0.25 W, 5 %, 200 ppm, 1000000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: HVR2500001004JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 1000000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 1000000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HVR2500001004JR50
METAL FILM RESISTOR, 1MOHM, 5%; Resistance:1Mohm; Product Range:HVR25 Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.6kV; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
METAL FILM RESISTOR, 1MOHM, 5%; Resistance:1Mohm; Product Range:HVR25 Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.6kV; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | PPCQJ1.0MTR-ND | 1325913-HVR2500001004JR500 | 53-HVR2500001004JR500 | 26R4052 |
| Product Name | Through Hole Resistors | Resistors - Through Hole Resistors | Through-Hole 0.25 W 1000000 ohm Resistor | Metal Film Resistor, 1Mohm, 5%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use; High Voltage Resistor | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |