Vishay Precision Group 0.25W 1.6kV Resistor HVR2500001004FR500

Description
1MR 1% 0.25W Metal Film Resistor, Axial, 1.6kV Product overview: HVR2500001004FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 1.6kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 1.6kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HVR2500001004FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1MR 1% 0.25W Metal Film Resistor, Axial, 1.6kV Product overview: HVR2500001004FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 1.6kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 1.6kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HVR2500001004FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W 1.6kV Resistor - 53-HVR2500001004FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 1.6kV Resistor
53-HVR2500001004FR500
0.25W 1.6kV Resistor 53-HVR2500001004FR500
1MR 1% 0.25W Metal Film Resistor, Axial, 1.6kV Product overview: HVR2500001004FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 1.6kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 1.6kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HVR2500001004FR50 0 can be used for catalog matching and distributor lookup.

1MR 1% 0.25W Metal Film Resistor, Axial, 1.6kV Product overview: HVR2500001004FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 1.6kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 1.6kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HVR2500001004FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1374528-HVR2500001004FR500 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374528-HVR2500001004FR500
Resistors - Through Hole Resistors 1374528-HVR2500001004FR500
Win Source Part Number: 1374528-HVR250000100 4FR500 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: HVR25 Package: Tape & Reel (TR) Product Status: Active Features: Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 1 MOhms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374528-HVR2500001004FR500
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: HVR25
Package: Tape & Reel (TR)
Product Status: Active
Features: Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 1 MOhms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
Through Hole Resistors - PPCQF1.0MCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPCQF1.0MCT-ND
Through Hole Resistors PPCQF1.0MCT-ND
1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - PPCQF1.0MTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPCQF1.0MTR-ND
Through Hole Resistors PPCQF1.0MTR-ND
1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1Mohm, 1%; Resistance Vishay - 24R8876 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Mohm, 1%; Resistance Vishay
24R8876
Metal Film Resistor, 1Mohm, 1%; Resistance Vishay 24R8876
METAL FILM RESISTOR, 1MOHM, 1%; Resistance:1Mohm; Product Range:HVR25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.6kV; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 1MOHM, 1%; Resistance:1Mohm; Product Range:HVR25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.6kV; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 1Mohm, 1%, Full Reel; Resistance Vishay - 28X2042 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Mohm, 1%, Full Reel; Resistance Vishay
28X2042
Metal Film Resistor, 1Mohm, 1%, Full Reel; Resistance Vishay 28X2042
METAL FILM RESISTOR, 1MOHM, 1%, FULL REEL; Resistance:1Mohm; Product Range:HVR25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.6kV; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1MOHM, 1%, FULL REEL; Resistance:1Mohm; Product Range:HVR25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.6kV; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-HVR2500001004FR500 1374528-HVR2500001004FR500 PPCQF1.0MCT-ND 24R8876
Product Name 0.25W 1.6kV Resistor Resistors - Through Hole Resistors Through Hole Resistors Metal Film Resistor, 1Mohm, 1%; Resistance Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 1600 volts 1600 volts
Operating AC Voltage 1600 volts 1600 volts
Standards and Certifications RoHS RoHS
Technology / Construction MetalFilm MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers