Vishay Intertechnology, Inc. Single Layer Ceramic Capacitors HVCC203Y6P331MEAX

Description
Vishay HVCC203Y6P331MEAX
Request a Quote Datasheet
Description
Vishay HVCC203Y6P331MEAX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Ceramic Capacitors - 2042371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2042371
Single Layer Ceramic Capacitors 2042371
Vishay HVCC203Y6P331MEAX

Vishay HVCC203Y6P331MEAX

Supplier's Site
Single Layer Ceramic Capacitors - 2042372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2042372
Single Layer Ceramic Capacitors 2042372
Vishay HVCC203Y6P331MEAX

Vishay HVCC203Y6P331MEAX

Supplier's Site
Ceramic Capacitors - 56-HVCC203Y6P331MEAX-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-HVCC203Y6P331MEAX-ND
Ceramic Capacitors 56-HVCC203Y6P331MEAX-ND
330pF ±20% 20000V (20kV) Ceramic Capacitor Y6P Radial, Disc

330pF ±20% 20000V (20kV) Ceramic Capacitor Y6P Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HVCC203Y6P331MEAX - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HVCC203Y6P331MEAX
Ceramic Capacitors HVCC203Y6P331MEAX
HVCC 20KVDC 330PF 20% Y6P BULK E

HVCC 20KVDC 330PF 20% Y6P BULK E

Supplier's Site Datasheet
Ceramic Disc Capacitor, 330Pf, 20Kv, Rad Rohs Compliant Vishay - 75AH9033 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc Capacitor, 330Pf, 20Kv, Rad Rohs Compliant Vishay
75AH9033
Ceramic Disc Capacitor, 330Pf, 20Kv, Rad Rohs Compliant Vishay 75AH9033
CERAMIC DISC CAPACITOR, 330PF, 20KV, RAD ROHS COMPLIANT: YES

CERAMIC DISC CAPACITOR, 330PF, 20KV, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2042371 56-HVCC203Y6P331MEAX-ND HVCC203Y6P331MEAX 75AH9033
Product Name Single Layer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Disc Capacitor, 330Pf, 20Kv, Rad Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive General Purpose; High Voltage Capacitor General Purpose
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Operating Temperature -30 to 105 C (-22 to 221 F) -30 to 105 C (-22 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701243 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M22R473K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Thin Film Capacitors - 1761-CSA-100-30X30X5-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers