150pF ±20% 20000V (20kV) Ceramic Capacitor Y6P Radial, Disc
HVCC 20KVDC 150PF 20% Y6P BULK E
CERAMIC DISC CAPACITOR, 150PF, 20KV, RAD ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 56-HVCC203Y6P151MEAX-ND | HVCC203Y6P151MEAX | 75AH9031 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Disc Capacitor, 150Pf, 20Kv, Rad Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose | |
| Operating Temperature | -30 to 105 C (-22 to 221 F) | -30 to 105 C (-22 to 221 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |