Win Source Part Number: 1359994-HVCC203Y6P10
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: HVCC
Package: Bulk
Product Status: Active
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 20000V (20kV)
Applications: General Purpose
Lead Spacing: 0.492" (12.50mm)
Size / Dimension: 0.669" Dia (17.00mm)
Height - Seated (Max): 0.827" (21.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Y6P
Lead Style: Straight
1000pF ±20% 20000V (20kV) Ceramic Capacitor Y6P Radial, Disc
Cap Ceramic 0.001uF 20000V Y6P 20%( 17 X 9mm) Radial Disc 12.5mm 105°C Bulk Product overview: HVCC203Y6P102MEAX from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 20000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 20000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HVCC203Y6P102MEAX
CERAMIC DISC CAPACITOR, 1000PF, 20KV/RAD ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359994-HVCC203Y6P102MEAX | 56-HVCC203Y6P102MEAX-ND | 60-HVCC203Y6P102MEAX | 75AH9030 |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 0.001uF 20000V Capacitor | Ceramic Disc Capacitor, 1000Pf, 20Kv/rad Rohs Compliant Vishay |
| Operating Temperature | -30 to 105 C (-22 to 221 F) | -30 to 105 C (-22 to 221 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 20000 volts | 20000 volts | 20000 volts |