Vishay Intertechnology, Inc. Ceramic Capacitors HVCC153Y6P331MEAX

Description
330pF ±20% 15000V (15kV) Ceramic Capacitor Y6P Radial, Disc
Request a Quote Datasheet
Description
330pF ±20% 15000V (15kV) Ceramic Capacitor Y6P Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC5422-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5422-ND
Ceramic Capacitors BC5422-ND
330pF ±20% 15000V (15kV) Ceramic Capacitor Y6P Radial, Disc

330pF ±20% 15000V (15kV) Ceramic Capacitor Y6P Radial, Disc

Buy Now Datasheet
Ceramic Capacitor, 330Pf, 15Kv, Radial; Capacitance Vishay - 94AC4511 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 330Pf, 15Kv, Radial; Capacitance Vishay
94AC4511
Ceramic Capacitor, 330Pf, 15Kv, Radial; Capacitance Vishay 94AC4511
CERAMIC CAPACITOR, 330PF, 15KV, RADIAL; Capacitance:330pF; Voltage Rating:15kV; Product Range:HVCC Series; Capacitance Tolerance:± 20%; Lead Spacing:12.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature Min:-30°C; RoHS Compliant: Yes

CERAMIC CAPACITOR, 330PF, 15KV, RADIAL; Capacitance:330pF; Voltage Rating:15kV; Product Range:HVCC Series; Capacitance Tolerance:± 20%; Lead Spacing:12.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature Min:-30°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BC5422-ND 94AC4511
Product Name Ceramic Capacitors Ceramic Capacitor, 330Pf, 15Kv, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose; High Voltage Capacitor
Operating Temperature -30 to 105 C (-22 to 221 F) -30 to ? C (-22 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4110-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details