Vishay Intertechnology, Inc. Ceramic Capacitors HVCC153Y6P221MEAX

Description
220pF ±20% 15000V (15kV) Ceramic Capacitor Y6P Radial, Disc
Request a Quote Datasheet
Description
220pF ±20% 15000V (15kV) Ceramic Capacitor Y6P Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC5421-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5421-ND
Ceramic Capacitors BC5421-ND
220pF ±20% 15000V (15kV) Ceramic Capacitor Y6P Radial, Disc

220pF ±20% 15000V (15kV) Ceramic Capacitor Y6P Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HVCC153Y6P221MEAX - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HVCC153Y6P221MEAX
Ceramic Capacitors HVCC153Y6P221MEAX
CAP CER 220PF 15KV Y6P RADIAL

CAP CER 220PF 15KV Y6P RADIAL

Supplier's Site Datasheet
Ceramic Capacitor, 220Pf, 15Kv, Radial; Capacitance Vishay - 94AC4510 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 220Pf, 15Kv, Radial; Capacitance Vishay
94AC4510
Ceramic Capacitor, 220Pf, 15Kv, Radial; Capacitance Vishay 94AC4510
CERAMIC CAPACITOR, 220PF, 15KV, RADIAL; Capacitance:220pF; Voltage Rating:15kV; Product Range:HVCC Series; Capacitance Tolerance:± 20%; Lead Spacing:12.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature Min:-30°C; RoHS Compliant: Yes

CERAMIC CAPACITOR, 220PF, 15KV, RADIAL; Capacitance:220pF; Voltage Rating:15kV; Product Range:HVCC Series; Capacitance Tolerance:± 20%; Lead Spacing:12.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature Min:-30°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC5421-ND HVCC153Y6P221MEAX 94AC4510
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 220Pf, 15Kv, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -30 to 105 C (-22 to 221 F) -30 to 105 C (-22 to 221 F) -30 to ? C (-22 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details