Vishay Intertechnology, Inc. Capacitor HVCC153Y6P202MEAX

Description
Ceramic Capacitor, Ceramic, Product overview: HVCC153Y6P202MEAX from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HVCC153Y6P202MEAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ceramic Capacitor, Ceramic, Product overview: HVCC153Y6P202MEAX from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HVCC153Y6P202MEAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, Ceramic, Product overview: HVCC153Y6P202MEAX from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HVCC153Y6P202MEAX can be used for catalog matching and distributor lookup.

Ceramic Capacitor, Ceramic, Product overview: HVCC153Y6P202MEAX from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HVCC153Y6P202MEAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1359965-HVCC153Y6P202MEAX - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359965-HVCC153Y6P202MEAX
Capacitors - Ceramic Capacitors 1359965-HVCC153Y6P202MEAX
Win Source Part Number: 1359965-HVCC153Y6P20 2MEAX Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: HVCC Package: Bulk Product Status: Active Features: High Voltage Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 2000 pF Tolerance: ±20% Voltage - Rated: 15000V (15kV) Applications: General Purpose Lead Spacing: 0.492" (12.50mm) Size / Dimension: 0.750" Dia (19.00mm) Height - Seated (Max): 0.906" (23.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y6P Lead Style: Straight

Win Source Part Number: 1359965-HVCC153Y6P202MEAX
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: HVCC
Package: Bulk
Product Status: Active
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 2000 pF
Tolerance: ±20%
Voltage - Rated: 15000V (15kV)
Applications: General Purpose
Lead Spacing: 0.492" (12.50mm)
Size / Dimension: 0.750" Dia (19.00mm)
Height - Seated (Max): 0.906" (23.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Y6P
Lead Style: Straight

Buy Now Datasheet
Ceramic Capacitors - 56-HVCC153Y6P202MEAX-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-HVCC153Y6P202MEAX-ND
Ceramic Capacitors 56-HVCC153Y6P202MEAX-ND
2000pF ±20% 15000V (15kV) Ceramic Capacitor Y6P Radial, Disc

2000pF ±20% 15000V (15kV) Ceramic Capacitor Y6P Radial, Disc

Buy Now Datasheet
Disc Capacitor, 2000Pf, Y6P, 15Kv, Rad Rohs Compliant Vishay - 39AH0651 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 2000Pf, Y6P, 15Kv, Rad Rohs Compliant Vishay
39AH0651
Disc Capacitor, 2000Pf, Y6P, 15Kv, Rad Rohs Compliant Vishay 39AH0651
DISC CAPACITOR, 2000PF, Y6P, 15KV, RAD ROHS COMPLIANT: YES

DISC CAPACITOR, 2000PF, Y6P, 15KV, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-HVCC153Y6P202MEAX 1359965-HVCC153Y6P202MEAX 56-HVCC153Y6P202MEAX-ND 39AH0651
Product Name Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Disc Capacitor, 2000Pf, Y6P, 15Kv, Rad Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Operating Temperature -30 to 105 C (-22 to 221 F) -30 to 105 C (-22 to 221 F)
Capacitance Range 0.0020 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M22G272J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details