Vishay Intertechnology, Inc. Connectors, Interconnects - Terminals - Wire to Board Connectors HVCC153Y6P102MEAX

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors, Interconnects - Terminals - Wire to Board Connectors Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Features: Bootstrap Circuit, Diode Emulation
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors, Interconnects - Terminals - Wire to Board Connectors Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Features: Bootstrap Circuit, Diode Emulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire to Board Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire to Board Connectors
Connectors, Interconnects - Terminals - Wire to Board Connectors
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors, Interconnects - Terminals - Wire to Board Connectors Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Features: Bootstrap Circuit, Diode Emulation

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors, Interconnects - Terminals - Wire to Board Connectors
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Features: Bootstrap Circuit, Diode Emulation

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Terminals - Wire to Board Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11100-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details