Vishay Intertechnology, Inc. Ceramic Capacitors HVCC153Y6P101KEAX

Description
HVCC 15KVDC 100PF 10% Y6P BULK E
Request a Quote Datasheet
Description
HVCC 15KVDC 100PF 10% Y6P BULK E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-HVCC153Y6P101KEAX-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-HVCC153Y6P101KEAX-ND
Ceramic Capacitors 56-HVCC153Y6P101KEAX-ND
HVCC 15KVDC 100PF 10% Y6P BULK E

HVCC 15KVDC 100PF 10% Y6P BULK E

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 56-HVCC153Y6P101KEAX-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -30 to 105 C (-22 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers