HVCC 15KVDC 470PF 10% T3M
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 56-HVCC153T3M471KCAX-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | High Voltage Capacitor |
| Operating Temperature | -30 to 85 C (-22 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |