Vishay Intertechnology, Inc. Ceramic Capacitors HVCC103Y6P102KCAX

Description
HVCC 10KVDC 1000PF 10% Y6P BULK
Request a Quote Datasheet
Description
HVCC 10KVDC 1000PF 10% Y6P BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-HVCC103Y6P102KCAX-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-HVCC103Y6P102KCAX-ND
Ceramic Capacitors 56-HVCC103Y6P102KCAX-ND
HVCC 10KVDC 1000PF 10% Y6P BULK

HVCC 10KVDC 1000PF 10% Y6P BULK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 56-HVCC103Y6P102KCAX-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -30 to 105 C (-22 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C1210C104K1RAC - 865466-C1210C104K1RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers