Vishay Intertechnology, Inc. Ceramic Capacitors HVCC103Y6P101MEAX

Description
100pF ±20% 10000V (10kV) Ceramic Capacitor Y6P Radial, Disc
Request a Quote Datasheet
Description
100pF ±20% 10000V (10kV) Ceramic Capacitor Y6P Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-HVCC103Y6P101MEAX-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-HVCC103Y6P101MEAX-ND
Ceramic Capacitors 56-HVCC103Y6P101MEAX-ND
100pF ±20% 10000V (10kV) Ceramic Capacitor Y6P Radial, Disc

100pF ±20% 10000V (10kV) Ceramic Capacitor Y6P Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - HVCC103Y6P101MEAX - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
HVCC103Y6P101MEAX
Capacitors - Ceramic Capacitors HVCC103Y6P101MEAX
CAP CER 100PF 10KV Y6P RADIAL

CAP CER 100PF 10KV Y6P RADIAL

Supplier's Site
Ceramic Capacitors - HVCC103Y6P101MEAX - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HVCC103Y6P101MEAX
Ceramic Capacitors HVCC103Y6P101MEAX
CAP CER 100PF 10KV Y6P RADIAL

CAP CER 100PF 10KV Y6P RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 56-HVCC103Y6P101MEAX-ND HVCC103Y6P101MEAX HVCC103Y6P101MEAX
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose; General Purpose General Purpose
Operating Temperature -30 to 105 C (-22 to 221 F) -30 to 105 C (-22 to 221 F) -30 to 105 C (-22 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers