Vishay Precision Group Ceramic Capacitors HV3640Y562KX6ATHV

Description
5600pF ±10% 6000V (6kV) Ceramic Capacitor X7R 3640 (9110 Metric)
Request a Quote Datasheet
Description
5600pF ±10% 6000V (6kV) Ceramic Capacitor X7R 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-HV3640Y562KX6ATHVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV3640Y562KX6ATHVCT-ND
Ceramic Capacitors 720-HV3640Y562KX6ATHVCT-ND
5600pF ±10% 6000V (6kV) Ceramic Capacitor X7R 3640 (9110 Metric)

5600pF ±10% 6000V (6kV) Ceramic Capacitor X7R 3640 (9110 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-HV3640Y562KX6ATHVDKR-ND - DigiKey
Thief River Falls, MN, United States
5600pF ±10% 6000V (6kV) Ceramic Capacitor X7R 3640 (9110 Metric)

5600pF ±10% 6000V (6kV) Ceramic Capacitor X7R 3640 (9110 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-HV3640Y562KX6ATHVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV3640Y562KX6ATHVTR-ND
Ceramic Capacitors 720-HV3640Y562KX6ATHVTR-ND
5600pF ±10% 6000V (6kV) Ceramic Capacitor X7R 3640 (9110 Metric)

5600pF ±10% 6000V (6kV) Ceramic Capacitor X7R 3640 (9110 Metric)

Buy Now Datasheet
Ceramic Capacitors - HV3640Y562KX6ATHV - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HV3640Y562KX6ATHV
Ceramic Capacitors HV3640Y562KX6ATHV
CAP CER 5.6 NF 6KV X7R 3640

CAP CER 5.6 NF 6KV X7R 3640

Supplier's Site
Cap, 5600Pf, 6Kv, Mlcc, 3640 Rohs Compliant Vishay - 69AH0228 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5600Pf, 6Kv, Mlcc, 3640 Rohs Compliant Vishay
69AH0228
Cap, 5600Pf, 6Kv, Mlcc, 3640 Rohs Compliant Vishay 69AH0228
CAP, 5600PF, 6KV, MLCC, 3640 ROHS COMPLIANT: YES

CAP, 5600PF, 6KV, MLCC, 3640 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-HV3640Y562KX6ATHVCT-ND 720-HV3640Y562KX6ATHVDKR-ND HV3640Y562KX6ATHV 69AH0228
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 5600Pf, 6Kv, Mlcc, 3640 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - C17AH1R6B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - GP310 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details