3300pF ±10% 6000V (6kV) Ceramic Capacitor X7R 3640 (9110 Metric)
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 720-HV3640Y332KX6ATHVTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose; High Voltage Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |