Vishay Precision Group Ceramic Capacitors HV3640Y222KX6ATHV

Description
2200pF ±10% 6000V (6kV) Ceramic Capacitor X7R 3640 (9110 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 6000V (6kV) Ceramic Capacitor X7R 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-HV3640Y222KX6ATHVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV3640Y222KX6ATHVCT-ND
Ceramic Capacitors 720-HV3640Y222KX6ATHVCT-ND
2200pF ±10% 6000V (6kV) Ceramic Capacitor X7R 3640 (9110 Metric)

2200pF ±10% 6000V (6kV) Ceramic Capacitor X7R 3640 (9110 Metric)

Buy Now Datasheet
Cap, 2200Pf, 6Kv, Mlcc, 3640 Rohs Compliant Vishay - 69AH0226 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 6Kv, Mlcc, 3640 Rohs Compliant Vishay
69AH0226
Cap, 2200Pf, 6Kv, Mlcc, 3640 Rohs Compliant Vishay 69AH0226
CAP, 2200PF, 6KV, MLCC, 3640 ROHS COMPLIANT: YES

CAP, 2200PF, 6KV, MLCC, 3640 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 720-HV3640Y222KX6ATHVCT-ND 69AH0226
Product Name Ceramic Capacitors Cap, 2200Pf, 6Kv, Mlcc, 3640 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500152JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-380LX101M400J012 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers