Vishay Precision Group Ceramic Capacitors HV3640Y102KX6ATHV

Description
1000pF ±10% 6000V (6kV) Ceramic Capacitor X7R 3640 (9110 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 6000V (6kV) Ceramic Capacitor X7R 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-HV3640Y102KX6ATHVDKR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±10% 6000V (6kV) Ceramic Capacitor X7R 3640 (9110 Metric)

1000pF ±10% 6000V (6kV) Ceramic Capacitor X7R 3640 (9110 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-HV3640Y102KX6ATHVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV3640Y102KX6ATHVTR-ND
Ceramic Capacitors 720-HV3640Y102KX6ATHVTR-ND
1000pF ±10% 6000V (6kV) Ceramic Capacitor X7R 3640 (9110 Metric)

1000pF ±10% 6000V (6kV) Ceramic Capacitor X7R 3640 (9110 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-HV3640Y102KX6ATHVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV3640Y102KX6ATHVCT-ND
Ceramic Capacitors 720-HV3640Y102KX6ATHVCT-ND
1000pF ±10% 6000V (6kV) Ceramic Capacitor X7R 3640 (9110 Metric)

1000pF ±10% 6000V (6kV) Ceramic Capacitor X7R 3640 (9110 Metric)

Buy Now Datasheet
Cap, 1000Pf, 6Kv, Mlcc, 3640 Rohs Compliant Vishay - 69AH0224 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 6Kv, Mlcc, 3640 Rohs Compliant Vishay
69AH0224
Cap, 1000Pf, 6Kv, Mlcc, 3640 Rohs Compliant Vishay 69AH0224
CAP, 1000PF, 6KV, MLCC, 3640 ROHS COMPLIANT: YES

CAP, 1000PF, 6KV, MLCC, 3640 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-HV3640Y102KX6ATHVDKR-ND 720-HV3640Y102KX6ATHVTR-ND 69AH0224
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 6Kv, Mlcc, 3640 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701284 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - P10G102J5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers