Vishay Intertechnology, Inc. Ceramic Capacitors HV2225Y392MXVATHV

Description
3900pF ±20% 4000V (4kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
3900pF ±20% 4000V (4kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HV2225Y392MXVATHV-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HV2225Y392MXVATHV-ND
Ceramic Capacitors HV2225Y392MXVATHV-ND
3900pF ±20% 4000V (4kV) Ceramic Capacitor X7R 2225 (5763 Metric)

3900pF ±20% 4000V (4kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number HV2225Y392MXVATHV-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701210 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 106GXX025MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103M500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details