Vishay Intertechnology, Inc. Ceramic Capacitors HV2225Y222MXMATHV

Description
2200pF ±20% 5000V (5kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
2200pF ±20% 5000V (5kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HV2225Y222MXMATHV-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HV2225Y222MXMATHV-ND
Ceramic Capacitors HV2225Y222MXMATHV-ND
2200pF ±20% 5000V (5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

2200pF ±20% 5000V (5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - HV2225Y222MXMATHV - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HV2225Y222MXMATHV
Ceramic Capacitors HV2225Y222MXMATHV
CAP CER 2200PF 5KV X7R 2225

CAP CER 2200PF 5KV X7R 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number HV2225Y222MXMATHV-ND HV2225Y222MXMATHV
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - P10U103M1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details