Vishay Intertechnology, Inc. Ceramic Capacitors HV2225Y152KXVATHV

Description
1500pF ±10% 4000V (4kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 4000V (4kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HV2225Y152KXVATHV-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HV2225Y152KXVATHV-ND
Ceramic Capacitors HV2225Y152KXVATHV-ND
1500pF ±10% 4000V (4kV) Ceramic Capacitor X7R 2225 (5763 Metric)

1500pF ±10% 4000V (4kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - HV2225Y152KXVATHV - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HV2225Y152KXVATHV
Ceramic Capacitors HV2225Y152KXVATHV
CAP CER 1500PF 4KV X7R 2225

CAP CER 1500PF 4KV X7R 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number HV2225Y152KXVATHV-ND HV2225Y152KXVATHV
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Capacitors - 1725625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details