Vishay Intertechnology, Inc. Ceramic Capacitors HV2225Y152JXMATHV

Description
1500pF ±5% 5000V (5kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
1500pF ±5% 5000V (5kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-HV2225Y152JXMATHVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV2225Y152JXMATHVCT-ND
Ceramic Capacitors 720-HV2225Y152JXMATHVCT-ND
1500pF ±5% 5000V (5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

1500pF ±5% 5000V (5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-HV2225Y152JXMATHVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV2225Y152JXMATHVTR-ND
Ceramic Capacitors 720-HV2225Y152JXMATHVTR-ND
1500pF ±5% 5000V (5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

1500pF ±5% 5000V (5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-HV2225Y152JXMATHVDKR-ND - DigiKey
Thief River Falls, MN, United States
1500pF ±5% 5000V (5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

1500pF ±5% 5000V (5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - HV2225Y152JXMATHV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
HV2225Y152JXMATHV
Capacitors - Ceramic Capacitors HV2225Y152JXMATHV
CAP CER 1500PF 5KV X7R 2225

CAP CER 1500PF 5KV X7R 2225

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 720-HV2225Y152JXMATHVCT-ND 720-HV2225Y152JXMATHVDKR-ND HV2225Y152JXMATHV
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1701032 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details