Vishay Intertechnology, Inc. Ceramic Capacitors HV2225Y122JXVATHV

Description
1200pF ±5% 4000V (4kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
1200pF ±5% 4000V (4kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HV2225Y122JXVATHV-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HV2225Y122JXVATHV-ND
Ceramic Capacitors HV2225Y122JXVATHV-ND
1200pF ±5% 4000V (4kV) Ceramic Capacitor X7R 2225 (5763 Metric)

1200pF ±5% 4000V (4kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - HV2225Y122JXVATHV - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HV2225Y122JXVATHV
Ceramic Capacitors HV2225Y122JXVATHV
CAP CER 1200PF 4KV X7R 2225

CAP CER 1200PF 4KV X7R 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number HV2225Y122JXVATHV-ND HV2225Y122JXVATHV
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Film Capacitors - 1725541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details